Texas Instruments RFID, RF Access, Monitoring ICs - TRF7961RHBRG4 TRF7961RHBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937540-TRF7961RHBRG4 Operating Temperature Range: -40°C ~ 110°C Features: RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TRF7961 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937540-TRF7961RHBRG4 Operating Temperature Range: -40°C ~ 110°C Features: RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TRF7961 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7961RHBRG4 - 937540-TRF7961RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7961RHBRG4
937540-TRF7961RHBRG4
RFID, RF Access, Monitoring ICs - TRF7961RHBRG4 937540-TRF7961RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 937540-TRF7961RHBRG4 Operating Temperature Range: -40°C ~ 110°C Features: RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TRF7961 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937540-TRF7961RHBRG4
Operating Temperature Range: -40°C ~ 110°C
Features: RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TRF7961
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 937540-TRF7961RHBRG4
Product Name RFID, RF Access, Monitoring ICs - TRF7961RHBRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers