Texas Instruments CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART CC2544RHBR

Description
2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN
Request a Quote Datasheet
Description
2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART - CC2544RHBR - Texas Instruments
Dallas, TX, United States
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART
CC2544RHBR
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART CC2544RHBR
2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN

2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART 32-VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-39982-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-39982-2-ND
RF Transceiver ICs 296-39982-2-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2544RHBR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2544RHBR
RF Transceiver ICs CC2544RHBR
IC RF TXRX+MCU ISM>1GHZ 32VFQFN

IC RF TXRX+MCU ISM>1GHZ 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2544RHBR 296-39982-2-ND CC2544RHBR
Product Name CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART RF Transceiver ICs RF Transceiver ICs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2 Other; 2V ~ 3.6V
# of Tx 4 #
Data Rate 2000 kbps 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details