Texas Instruments RFID, RF Access, Monitoring ICs - TRF7960RHBT TRF7960RHBT

Description
Consumer Circuit, PQCC32
Request a Quote Datasheet
Description
Consumer Circuit, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TRF7960RHBT - Rochester Electronics
Newburyport, MA, United States
Consumer Circuit, PQCC32

Consumer Circuit, PQCC32

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - TRF7960RHBT - 081806-TRF7960RHBT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7960RHBT
081806-TRF7960RHBT
RFID, RF Access, Monitoring ICs - TRF7960RHBT 081806-TRF7960RHBT
Manufacturer: Texas Instruments Win Source Part Number: 081806-TRF7960RHBT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081806-TRF7960RHBT
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, ISO 18000-3
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TRF7960RHBT 081806-TRF7960RHBT
Product Name RFID, RF Access, Monitoring ICs - TRF7960RHBT
Type VQFN32 32-VQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details