Texas Instruments RFID, RF Access, Monitoring ICs - TRF7960RHBR TRF7960RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034963-TRF7960RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7960 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX66300ETN+; MAX66300ETN+T; TRF7960RHB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Security, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034963-TRF7960RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7960 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX66300ETN+; MAX66300ETN+T; TRF7960RHB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Security, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7960RHBR - 034963-TRF7960RHBR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7960RHBR
034963-TRF7960RHBR
RFID, RF Access, Monitoring ICs - TRF7960RHBR 034963-TRF7960RHBR
Manufacturer: Texas Instruments Win Source Part Number: 034963-TRF7960RHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7960 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX66300ETN+; MAX66300ETN+T; TRF7960RHB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Security, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 034963-TRF7960RHBR
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, ISO 18000-3
Family Name: TRF7960
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX66300ETN+; MAX66300ETN+T; TRF7960RHB;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Security, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 034963-TRF7960RHBR
Product Name RFID, RF Access, Monitoring ICs - TRF7960RHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details