Wireless 27MHz Dual receiver 28-TSSOP -40 to 85 Product overview: TRF7900APWR from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 27MHz, TSSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual, 27MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TRF7900APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 131011-TRF7900APWR
Packaging: Reel - TR
Features: RSSI Equipped
Applications: Human-Interface Devices (HID), Wireless Control
Frequency: 27MHz
Data Interface: PCB, Surface Mount
Sensitivity: -102dBm
Data Rate (Max): 5 kbps
Modulation or Protocol: FM, FSK
Current - Receiving: 65mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP
RF RECEIVER FM/FSK 27MHZ 28TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TRF7900APWR | 131011-TRF7900APWR | TRF7900APWR | 815-TRF7900APWR |
| Product Name | Dual 27MHz TSSOP Rf Receiver | RF Receivers - TRF7900APWR | RF Receivers | RF RECEIVER FM/FSK 27MHZ 28TSSOP |
| Package Type | Tape and Reel | 28-TSSOP | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173, 4.40mm Width) |
| Features | RoHS | RoHS | RoHS; Antenna Connector | |
| Supply Current | 65 mA | |||
| Applications | Mobile / Wireless Systems | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) |