Texas Instruments RF Receivers - TRF7900APW TRF7900APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 132836-TRF7900APW Packaging: Tube/Rail Features: RSSI Equipped Applications: Human-Interface Devices (HID), Wireless Control Frequency: 27MHz Data Interface: PCB, Surface Mount Sensitivity: -102dBm Data Rate (Max): 5 kbps Modulation or Protocol: FM, FSK Current - Receiving: 65mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 132836-TRF7900APW Packaging: Tube/Rail Features: RSSI Equipped Applications: Human-Interface Devices (HID), Wireless Control Frequency: 27MHz Data Interface: PCB, Surface Mount Sensitivity: -102dBm Data Rate (Max): 5 kbps Modulation or Protocol: FM, FSK Current - Receiving: 65mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TRF7900APW - 132836-TRF7900APW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TRF7900APW
132836-TRF7900APW
RF Receivers - TRF7900APW 132836-TRF7900APW
Manufacturer: Texas Instruments Win Source Part Number: 132836-TRF7900APW Packaging: Tube/Rail Features: RSSI Equipped Applications: Human-Interface Devices (HID), Wireless Control Frequency: 27MHz Data Interface: PCB, Surface Mount Sensitivity: -102dBm Data Rate (Max): 5 kbps Modulation or Protocol: FM, FSK Current - Receiving: 65mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132836-TRF7900APW
Packaging: Tube/Rail
Features: RSSI Equipped
Applications: Human-Interface Devices (HID), Wireless Control
Frequency: 27MHz
Data Interface: PCB, Surface Mount
Sensitivity: -102dBm
Data Rate (Max): 5 kbps
Modulation or Protocol: FM, FSK
Current - Receiving: 65mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Rf Receiver
870-TRF7900APW
Dual Rf Receiver 870-TRF7900APW
Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900APW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TRF7900APW can be used for catalog matching and distributor lookup.

Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900APW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TRF7900APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TRF7900APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TRF7900APW
RF Receivers TRF7900APW
- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP

- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 132836-TRF7900APW 870-TRF7900APW TRF7900APW
Product Name RF Receivers - TRF7900APW Dual Rf Receiver RF Receivers
Applications Mobile / Wireless Systems
Package Type 28-TSSOP Rail/Tube Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -102 dBm -102 dBm
Operating Frequency 27 MHz 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

F4 Series - GPS Receiver - RXM-GPS-F4 - Linx Technologies
Specs
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
Package Type Surface Mount
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details