Texas Instruments RF Transceiver ICs - TRF6901PTR TRF6901PTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273931-TRF6901PTR Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Frequency: 860MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 8dBm Current - Receiving: 18mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 26mA ~ 32mA Family Name: TRF6901 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 64kbps Alternative Parts (Cross-Reference): SX1232BIMLTRT; SM1211E868; CMWX1ZZABZ-078; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273931-TRF6901PTR Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Frequency: 860MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 8dBm Current - Receiving: 18mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 26mA ~ 32mA Family Name: TRF6901 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 64kbps Alternative Parts (Cross-Reference): SX1232BIMLTRT; SM1211E868; CMWX1ZZABZ-078; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRF6901PTR - 1273931-TRF6901PTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRF6901PTR
1273931-TRF6901PTR
RF Transceiver ICs - TRF6901PTR 1273931-TRF6901PTR
Manufacturer: Texas Instruments Win Source Part Number: 1273931-TRF6901PTR Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Frequency: 860MHz ~ 930MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 8dBm Current - Receiving: 18mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 26mA ~ 32mA Family Name: TRF6901 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 64kbps Alternative Parts (Cross-Reference): SX1232BIMLTRT; SM1211E868; CMWX1ZZABZ-078; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273931-TRF6901PTR
Packaging: Reel - TR
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Frequency: 860MHz ~ 930MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 8dBm
Current - Receiving: 18mA
RF Family/Standard: General ISM
Modulation: ASK, FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 26mA ~ 32mA
Family Name: TRF6901
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 64kbps
Alternative Parts (Cross-Reference): SX1232BIMLTRT; SM1211E868; CMWX1ZZABZ-078;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273931-TRF6901PTR
Product Name RF Transceiver ICs - TRF6901PTR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details