Texas Instruments High-Performance Analog RF/IF and RFID - RF Amplifiers TRF37D73IDSGT

Description
Win Source Part Number: 989232-TRF37D73IDSGT Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1MHz ~ 6GHz Gain: 19.5dB Noise Figure: 3.2dB Current - Supply: 53mA P1dB: 16.5dBm Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-38827-6,TRF37D73 IDSGT-ND,-296-38827- 1-ND,296-38827-2,296 -38827-1 Base Product Number: TRF37D73
Request a Quote Datasheet
Description
Win Source Part Number: 989232-TRF37D73IDSGT Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1MHz ~ 6GHz Gain: 19.5dB Noise Figure: 3.2dB Current - Supply: 53mA P1dB: 16.5dBm Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-38827-6,TRF37D73 IDSGT-ND,-296-38827- 1-ND,296-38827-2,296 -38827-1 Base Product Number: TRF37D73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
989232-TRF37D73IDSGT
RF/IF and RFID - RF Amplifiers 989232-TRF37D73IDSGT
Win Source Part Number: 989232-TRF37D73IDSGT Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1MHz ~ 6GHz Gain: 19.5dB Noise Figure: 3.2dB Current - Supply: 53mA P1dB: 16.5dBm Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-38827-6,TRF37D73 IDSGT-ND,-296-38827- 1-ND,296-38827-2,296 -38827-1 Base Product Number: TRF37D73

Win Source Part Number: 989232-TRF37D73IDSGT
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Test Frequency: 2GHz
Frequency: 1MHz ~ 6GHz
Gain: 19.5dB
Noise Figure: 3.2dB
Current - Supply: 53mA
P1dB: 16.5dBm
Voltage - Supply: 3.3V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-38827-6,TRF37D73IDSGT-ND,-296-38827-1-ND,296-38827-2,296-38827-1
Base Product Number: TRF37D73

Buy Now Datasheet
RF Amplifiers - 296-38827-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38827-6-ND
RF Amplifiers 296-38827-6-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-38827-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38827-2-ND
RF Amplifiers 296-38827-2-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-38827-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38827-1-ND
RF Amplifiers 296-38827-1-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
Rf Amp, 10Db, 6Ghz, Wson-8; Frequency Min Texas Instruments - 27AJ0831 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amp, 10Db, 6Ghz, Wson-8; Frequency Min Texas Instruments
27AJ0831
Rf Amp, 10Db, 6Ghz, Wson-8; Frequency Min Texas Instruments 27AJ0831
RF AMP, 10DB, 6GHZ, WSON-8; Frequency Min:1MHz; Frequency Max:6GHz; Gain:10dB; Noise Figure Typ:3.25dB; RF IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

RF AMP, 10DB, 6GHZ, WSON-8; Frequency Min:1MHz; Frequency Max:6GHz; Gain:10dB; Noise Figure Typ:3.25dB; RF IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Amplifiers - TRF37D73IDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37D73IDSGT
RF and Wireless - RF Amplifiers TRF37D73IDSGT
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 989232-TRF37D73IDSGT 296-38827-6-ND 27AJ0831 TRF37D73IDSGT
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers Rf Amp, 10Db, 6Ghz, Wson-8; Frequency Min Texas Instruments RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1 to 6000 MHz 1 to 6000 MHz 6000 MHz 1 to 6000 MHz
Minimum Gain 19.5 dB 19.5 dB 10 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB 10 dB 19.5 dB
Noise Figure 3.2 dB 3.2 dB 3.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE / 3G LNAs - BGA7L1BN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 716 to 960 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
ADM-0026-5929SM, Broadband Distributed Amplifier - ADM-0026-5929SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26500 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1815SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details