Texas Instruments High-Performance Analog RF Amplifiers TRF37C75IDSGT

Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-37888-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-37888-6-ND
RF Amplifiers 296-37888-6-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-37888-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-37888-1-ND
RF Amplifiers 296-37888-1-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-37888-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-37888-2-ND
RF Amplifiers 296-37888-2-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37C75IDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37C75IDSGT
RF and Wireless - RF Amplifiers TRF37C75IDSGT
IC RF AMP GPS 40MHZ-4GHZ 8WSON

IC RF AMP GPS 40MHZ-4GHZ 8WSON

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 296-37888-6-ND TRF37C75IDSGT
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 4000 MHz 40 to 4000 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203UC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details