Manufacturer: Texas Instruments
Win Source Part Number: 848202-TRF37C75IDSGR
Features: RF Amplifier IC
Package: Reel - TR
Family Name: TRF37C75
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-52157-6, 296-52157-2, 296-52157-1, TRF37C75IDSGR-ND
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 4GHz 8-WSON (2x2)
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 4GHz 8-WSON (2x2)
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 4GHz 8-WSON (2x2)
IC AMP CELLULAR 40MHZ-4GHZ 8WSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 848202-TRF37C75IDSGR | 296-TRF37C75IDSGRDKR-ND | TRF37C75IDSGR |
| Product Name | RF Amplifiers - TRF37C75IDSGR | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | Mobile / Wireless Systems; Cellular, CATV, DBS | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 40 to 4000 MHz | 40 to 4000 MHz | |
| Minimum Gain | 17.5 dB | ? to 17.5 dB | |
| Maximum Gain | 17.5 dB | 17.5 dB |