Texas Instruments High-Performance Analog RF Amplifiers TRF37C32IRTVR

Description
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TRF37C32IRTVR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
TRF37C32IRTVR-ND
RF Amplifiers TRF37C32IRTVR-ND
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)

RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37C32IRTVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37C32IRTVR
RF and Wireless - RF Amplifiers TRF37C32IRTVR
IC AMP GSM 400MHZ-3.8GHZ 32WQFN

IC AMP GSM 400MHZ-3.8GHZ 32WQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number TRF37C32IRTVR-ND TRF37C32IRTVR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, LTE, W-CDMA
Frequency Range 400 to 3800 MHz 400 to 3800 MHz
Minimum Gain 9.6 dB ? to 9.6 dB
Maximum Gain 9.6 dB 9.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA612H6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2800 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details