Texas Instruments High-Performance Analog RF Amplifiers - TRF37B75IDSGT TRF37B75IDSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937536-TRF37B75IDSGT Features: RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: TRF37B75 Categories: RF/IF and RFID Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-37887-1, 296-37887-2, 296-37887-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937536-TRF37B75IDSGT Features: RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: TRF37B75 Categories: RF/IF and RFID Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-37887-1, 296-37887-2, 296-37887-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TRF37B75IDSGT
937536-TRF37B75IDSGT
RF Amplifiers - TRF37B75IDSGT 937536-TRF37B75IDSGT
Manufacturer: Texas Instruments Win Source Part Number: 937536-TRF37B75IDSGT Features: RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: TRF37B75 Categories: RF/IF and RFID Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-37887-1, 296-37887-2, 296-37887-6

Manufacturer: Texas Instruments
Win Source Part Number: 937536-TRF37B75IDSGT
Features: RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: TRF37B75
Categories: RF/IF and RFID
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-37887-1, 296-37887-2, 296-37887-6

Buy Now Datasheet
RF Amplifiers - 296-37887-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-37887-2-ND
RF Amplifiers 296-37887-2-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-37887-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-37887-1-ND
RF Amplifiers 296-37887-1-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-37887-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-37887-6-ND
RF Amplifiers 296-37887-6-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-WSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37B75IDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37B75IDSGT
RF and Wireless - RF Amplifiers TRF37B75IDSGT
IC RF AMP GPS 40MHZ-4GHZ 8WSON

IC RF AMP GPS 40MHZ-4GHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 937536-TRF37B75IDSGT 296-37887-2-ND TRF37B75IDSGT
Product Name RF Amplifiers - TRF37B75IDSGT RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Package Type Surface Mount; 8-WSON (2x2) Surface Mount; 8-WFDFN Exposed Pad
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 40 to 4000 MHz 40 to 4000 MHz
Minimum Gain 14.75 dB ? to 14.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details