Texas Instruments High-Performance Analog RF Amplifiers TRF37B75IDSGR

Description
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 4GHz 8-WSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 4GHz 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-41011-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-41011-2-ND
RF Amplifiers 296-41011-2-ND
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 4GHz 8-WSON (2x2)

RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 4GHz 8-WSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37B75IDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37B75IDSGR
RF and Wireless - RF Amplifiers TRF37B75IDSGR
IC AMP CELLULAR 40MHZ-4GHZ 8WSON

IC AMP CELLULAR 40MHZ-4GHZ 8WSON

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 296-41011-2-ND TRF37B75IDSGR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV, DBS
Frequency Range 40 to 4000 MHz 40 to 4000 MHz
Minimum Gain 14.75 dB ? to 14.75 dB
Maximum Gain 14.75 dB 14.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - BGA428H6327XTSA1 - 098964-BGA428H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details