Texas Instruments High-Performance Analog RF Amplifiers TRF37B32IRTVT

Description
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 32-WQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 32-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-38687-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38687-2-ND
RF Amplifiers 296-38687-2-ND
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 32-WQFN (5x5)

RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 32-WQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TRF37B32IRTVT
142333-TRF37B32IRTVT
RF Amplifiers - TRF37B32IRTVT 142333-TRF37B32IRTVT
Manufacturer: Texas Instruments Win Source Part Number: 142333-TRF37B32IRTVT Packaging: Reel - TR Test Frequency: 950MHz Frequency: 700MHz to 2.7GHz Gain: 9.6dB Noise Figure: 9.5dB P1dB: 11dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142333-TRF37B32IRTVT
Packaging: Reel - TR
Test Frequency: 950MHz
Frequency: 700MHz to 2.7GHz
Gain: 9.6dB
Noise Figure: 9.5dB
P1dB: 11dBm
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 3.15 V to 3.45 V
Operating Supply Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37B32IRTVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37B32IRTVT
RF and Wireless - RF Amplifiers TRF37B32IRTVT
IC AMP GSM 700MHZ-2.7GHZ 32WQFN

IC AMP GSM 700MHZ-2.7GHZ 32WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-38687-2-ND 142333-TRF37B32IRTVT TRF37B32IRTVT
Product Name RF Amplifiers RF Amplifiers - TRF37B32IRTVT RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, LTE, W-CDMA RF Microwave
Frequency Range 700 to 2700 MHz 700 to 2700 MHz 700 to 2700 MHz
Minimum Gain 9.6 dB 9.6 dB ? to 9.6 dB
Maximum Gain 9.6 dB 9.6 dB 9.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
View Details