Texas Instruments High-Performance Analog RF Amplifiers - TRF37A73IDSGT TRF37A73IDSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1113996-TRF37A73IDSG T Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1MHz to 6GHz Gain: 12dB Noise Figure: 4.5dB P1dB: 14.5dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1113996-TRF37A73IDSG T Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1MHz to 6GHz Gain: 12dB Noise Figure: 4.5dB P1dB: 14.5dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TRF37A73IDSGT
1113996-TRF37A73IDSGT
RF Amplifiers - TRF37A73IDSGT 1113996-TRF37A73IDSGT
Manufacturer: Texas Instruments Win Source Part Number: 1113996-TRF37A73IDSG T Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1MHz to 6GHz Gain: 12dB Noise Figure: 4.5dB P1dB: 14.5dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113996-TRF37A73IDSGT
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 1MHz to 6GHz
Gain: 12dB
Noise Figure: 4.5dB
P1dB: 14.5dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 296-38824-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38824-6-ND
RF Amplifiers 296-38824-6-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-38824-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38824-2-ND
RF Amplifiers 296-38824-2-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-38824-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38824-1-ND
RF Amplifiers 296-38824-1-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37A73IDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37A73IDSGT
RF and Wireless - RF Amplifiers TRF37A73IDSGT
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site
Rf Amp, 10.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments - 27AJ0827 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amp, 10.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments
27AJ0827
Rf Amp, 10.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments 27AJ0827
RF AMP, 10.5DB, 6GHZ, WSON-8; Frequency Min:1MHz; Frequency Max:6GHz; Gain:10.5dB; Noise Figure Typ:4.5dB; RF IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

RF AMP, 10.5DB, 6GHZ, WSON-8; Frequency Min:1MHz; Frequency Max:6GHz; Gain:10.5dB; Noise Figure Typ:4.5dB; RF IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1113996-TRF37A73IDSGT 296-38824-6-ND TRF37A73IDSGT 27AJ0827
Product Name RF Amplifiers - TRF37A73IDSGT RF Amplifiers RF and Wireless - RF Amplifiers Rf Amp, 10.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments
Applications RF Microwave
Frequency Range 1 to 6000 MHz 1 to 6000 MHz 1 to 6000 MHz 6000 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB 10.5 dB
Maximum Gain 12 dB 12 dB 12 dB 10.5 dB
Noise Figure 4.5 dB 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 – 2.5 GHz WLAN Power Amplifier Module - SKY65174-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 35 dB
View Details
3 suppliers