Texas Instruments High-Performance Analog RF Amplifiers TRF37A73IDSGR

Description
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-48786-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-48786-6-ND
RF Amplifiers 296-48786-6-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-48786-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-48786-2-ND
RF Amplifiers 296-48786-2-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-48786-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-48786-1-ND
RF Amplifiers 296-48786-1-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
996405-TRF37A73IDSGR
RF/IF and RFID - RF Amplifiers 996405-TRF37A73IDSGR
Win Source Part Number: 996405-TRF37A73IDSGR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 6GHz Frequency: 1MHz ~ 6GHz Gain: 12dB Noise Figure: 4.5dB Current - Supply: 55mA P1dB: 14.5dBm Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48786-6,296-4878 6-2,TRF37A73IDSGR-ND ,296-48786-1 Base Product Number: TRF37A73

Win Source Part Number: 996405-TRF37A73IDSGR
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 6GHz
Frequency: 1MHz ~ 6GHz
Gain: 12dB
Noise Figure: 4.5dB
Current - Supply: 55mA
P1dB: 14.5dBm
Voltage - Supply: 3.3V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-48786-6,296-48786-2,TRF37A73IDSGR-ND,296-48786-1
Base Product Number: TRF37A73

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37A73IDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37A73IDSGR
RF and Wireless - RF Amplifiers TRF37A73IDSGR
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-48786-6-ND 996405-TRF37A73IDSGR TRF37A73IDSGR
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1 to 6000 MHz 1 to 6000 MHz 1 to 6000 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB 12 dB
Output Power 14.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
WLAN Power Amplifier Module - SKY65132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details