IC, QUADRATURE, MODULATOR, 48VQFN; Frequency Min:300MHz; Frequency Max:4.8GHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
DEMODULATOR, IQ, 300MHZ - 4.8GHZ, QFN-48; Frequency Min:300MHz; Frequency Max:4.8GHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 29AH8274 |
| Product Name | Ic, Quadrature, Modulator, 48Vqfn; Frequency Min Texas Instruments |
| Features | RoHS |