Texas Instruments Electronic Wholesale - TRF372017IRGZR TRF372017IRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273901-TRF372017IRG ZR Packaging: Reel - TR Package: 48-VFQFN Exposed Pad Test Frequency: 2.7GHz Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Function: Upconverter P1dB: 12dBm LO Frequency: 300MHz ~ 4.8GHz RF Frequency: 300MHz ~ 4.8GHz Noise Floor: -153dBm/Hz Output Power: 3dBm Family Name: TRF372017 Categories: RF/IF and RFID Operating Supply Current: 200mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): V62/12649-01XE; STQ-2016-3; ADL5371ACPZ-WP; Introduction Date: May 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273901-TRF372017IRG ZR Packaging: Reel - TR Package: 48-VFQFN Exposed Pad Test Frequency: 2.7GHz Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Function: Upconverter P1dB: 12dBm LO Frequency: 300MHz ~ 4.8GHz RF Frequency: 300MHz ~ 4.8GHz Noise Floor: -153dBm/Hz Output Power: 3dBm Family Name: TRF372017 Categories: RF/IF and RFID Operating Supply Current: 200mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): V62/12649-01XE; STQ-2016-3; ADL5371ACPZ-WP; Introduction Date: May 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TRF372017IRGZR - 1273901-TRF372017IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRF372017IRGZR
1273901-TRF372017IRGZR
Electronic Wholesale - TRF372017IRGZR 1273901-TRF372017IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1273901-TRF372017IRG ZR Packaging: Reel - TR Package: 48-VFQFN Exposed Pad Test Frequency: 2.7GHz Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Function: Upconverter P1dB: 12dBm LO Frequency: 300MHz ~ 4.8GHz RF Frequency: 300MHz ~ 4.8GHz Noise Floor: -153dBm/Hz Output Power: 3dBm Family Name: TRF372017 Categories: RF/IF and RFID Operating Supply Current: 200mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): V62/12649-01XE; STQ-2016-3; ADL5371ACPZ-WP; Introduction Date: May 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273901-TRF372017IRGZR
Packaging: Reel - TR
Package: 48-VFQFN Exposed Pad
Test Frequency: 2.7GHz
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Function: Upconverter
P1dB: 12dBm
LO Frequency: 300MHz ~ 4.8GHz
RF Frequency: 300MHz ~ 4.8GHz
Noise Floor: -153dBm/Hz
Output Power: 3dBm
Family Name: TRF372017
Categories: RF/IF and RFID
Operating Supply Current: 200mA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): V62/12649-01XE; STQ-2016-3; ADL5371ACPZ-WP;
Introduction Date: May 01, 2010
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273901-TRF372017IRGZR
Product Name Electronic Wholesale - TRF372017IRGZR
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details