Texas Instruments RF Demodulators - TRF371135IRGZT TRF371135IRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 034960-TRF371135IRGZ T Packaging: Reel - TR Gain: 45dB Noise Figure: 17.5dB P1dB: 3dBV LO Frequency: 1.7GHz to 6GHz RF Frequency: 1.7GHz to 6GHz Categories: RF/IF and RFID Status: Active Case / Package: 48-VQFN (7x7) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 370mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034960-TRF371135IRGZ T Packaging: Reel - TR Gain: 45dB Noise Figure: 17.5dB P1dB: 3dBV LO Frequency: 1.7GHz to 6GHz RF Frequency: 1.7GHz to 6GHz Categories: RF/IF and RFID Status: Active Case / Package: 48-VQFN (7x7) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 370mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - TRF371135IRGZT - 034960-TRF371135IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - TRF371135IRGZT
034960-TRF371135IRGZT
RF Demodulators - TRF371135IRGZT 034960-TRF371135IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 034960-TRF371135IRGZ T Packaging: Reel - TR Gain: 45dB Noise Figure: 17.5dB P1dB: 3dBV LO Frequency: 1.7GHz to 6GHz RF Frequency: 1.7GHz to 6GHz Categories: RF/IF and RFID Status: Active Case / Package: 48-VQFN (7x7) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 370mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034960-TRF371135IRGZT
Packaging: Reel - TR
Gain: 45dB
Noise Figure: 17.5dB
P1dB: 3dBV
LO Frequency: 1.7GHz to 6GHz
RF Frequency: 1.7GHz to 6GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 48-VQFN (7x7)
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 370mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 034960-TRF371135IRGZT
Product Name RF Demodulators - TRF371135IRGZT
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details