Manufacturer: Texas Instruments
Win Source Part Number: 1113981-TRF371125IRG
Packaging: Reel - TR
Gain: 40dB
Noise Figure: 13.5dB
P1dB: 3dBm
LO Frequency: 700MHz to 4GHz
RF Frequency: 700MHz to 4GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 48-VQFN (7x7)
Purpose: Demodulator, Amplifier
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 360mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1113981-TRF371125IRGZR |
| Product Name | RF Demodulators - TRF371125IRGZR |