Texas Instruments RF Modulators - TRF370317IRGET TRF370317IRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273897-TRF370317IRG ET Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 2.14GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 12dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -162.5dBm/Hz Family Name: TRF370317 Categories: RF/IF and RFID Operating Supply Current: 245mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): HMC696LP4E; HMC696LP4ETR; HMC697LP4TR; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273897-TRF370317IRG ET Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 2.14GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 12dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -162.5dBm/Hz Family Name: TRF370317 Categories: RF/IF and RFID Operating Supply Current: 245mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): HMC696LP4E; HMC696LP4ETR; HMC697LP4TR; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF370317IRGET - 1273897-TRF370317IRGET - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF370317IRGET
1273897-TRF370317IRGET
RF Modulators - TRF370317IRGET 1273897-TRF370317IRGET
Manufacturer: Texas Instruments Win Source Part Number: 1273897-TRF370317IRG ET Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 2.14GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 12dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -162.5dBm/Hz Family Name: TRF370317 Categories: RF/IF and RFID Operating Supply Current: 245mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): HMC696LP4E; HMC696LP4ETR; HMC697LP4TR; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273897-TRF370317IRGET
Packaging: Reel - TR
Package: 24-VFQFN Exposed Pad
Test Frequency: 2.14GHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Modulator
P1dB: 12dBm
LO Frequency: 400MHz ~ 4GHz
RF Frequency: 400MHz ~ 4GHz
Noise Floor: -162.5dBm/Hz
Family Name: TRF370317
Categories: RF/IF and RFID
Operating Supply Current: 245mA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): HMC696LP4E; HMC696LP4ETR; HMC697LP4TR;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273897-TRF370317IRGET
Product Name RF Modulators - TRF370317IRGET
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details