Texas Instruments RF Modulators - TRF370315IRGET TRF370315IRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273895-TRF370315IRG ET Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 2.14GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 9.5dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Family Name: TRF370315 Categories: RF/IF and RFID Operating Supply Current: 235mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): HMC697LP4; HMC697LP4E; HMC697LP4TR; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273895-TRF370315IRG ET Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 2.14GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 9.5dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Family Name: TRF370315 Categories: RF/IF and RFID Operating Supply Current: 235mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): HMC697LP4; HMC697LP4E; HMC697LP4TR; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF370315IRGET - 1273895-TRF370315IRGET - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF370315IRGET
1273895-TRF370315IRGET
RF Modulators - TRF370315IRGET 1273895-TRF370315IRGET
Manufacturer: Texas Instruments Win Source Part Number: 1273895-TRF370315IRG ET Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 2.14GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 9.5dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Family Name: TRF370315 Categories: RF/IF and RFID Operating Supply Current: 235mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): HMC697LP4; HMC697LP4E; HMC697LP4TR; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273895-TRF370315IRGET
Packaging: Reel - TR
Package: 24-VFQFN Exposed Pad
Test Frequency: 2.14GHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Modulator
P1dB: 9.5dBm
LO Frequency: 400MHz ~ 4GHz
RF Frequency: 400MHz ~ 4GHz
Noise Floor: -163dBm/Hz
Output Power: -4.5dBm
Family Name: TRF370315
Categories: RF/IF and RFID
Operating Supply Current: 235mA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): HMC697LP4; HMC697LP4E; HMC697LP4TR;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273895-TRF370315IRGET
Product Name RF Modulators - TRF370315IRGET
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details