Texas Instruments RF Modulators - TRF3702IRHC TRF3702IRHC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273893-TRF3702IRHC Packaging: Tube Test Frequency: 1.842GHz Function: Modulator Supply Current: 170mA P1dB: 7dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -155dBm/Hz Output Power: -2.5dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273893-TRF3702IRHC Packaging: Tube Test Frequency: 1.842GHz Function: Modulator Supply Current: 170mA P1dB: 7dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -155dBm/Hz Output Power: -2.5dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF3702IRHC - 1273893-TRF3702IRHC - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF3702IRHC
1273893-TRF3702IRHC
RF Modulators - TRF3702IRHC 1273893-TRF3702IRHC
Manufacturer: Texas Instruments Win Source Part Number: 1273893-TRF3702IRHC Packaging: Tube Test Frequency: 1.842GHz Function: Modulator Supply Current: 170mA P1dB: 7dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -155dBm/Hz Output Power: -2.5dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273893-TRF3702IRHC
Packaging: Tube
Test Frequency: 1.842GHz
Function: Modulator
Supply Current: 170mA
P1dB: 7dBm
LO Frequency: 1.5GHz ~ 2.5GHz
RF Frequency: 1.5GHz ~ 2.5GHz
Noise Floor: -155dBm/Hz
Output Power: -2.5dBm
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273893-TRF3702IRHC
Product Name RF Modulators - TRF3702IRHC
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details