Texas Instruments RF Modulators - TRF3701IRHCR TRF3701IRHCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798360-TRF3701IRHCR Packaging: Reel package Package: 16-VQFN Exposed Pad Test Frequency: 942.5MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 6.5dBm LO Frequency: 140MHz ~ 1.5GHz RF Frequency: 140MHz ~ 1.5GHz Noise Floor: -156dBm/Hz Output Power: -1dBm Family Name: TRF3701 Categories: RF/IF and RFID Operating Supply Current: 145mA Alternative Parts (Cross-Reference): ADL5386ACPZ-R2; ADL5386ACPZ-R7; ; LT5572EUF; LT5528EUF#TR; Introduction Date: March 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798360-TRF3701IRHCR Packaging: Reel package Package: 16-VQFN Exposed Pad Test Frequency: 942.5MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 6.5dBm LO Frequency: 140MHz ~ 1.5GHz RF Frequency: 140MHz ~ 1.5GHz Noise Floor: -156dBm/Hz Output Power: -1dBm Family Name: TRF3701 Categories: RF/IF and RFID Operating Supply Current: 145mA Alternative Parts (Cross-Reference): ADL5386ACPZ-R2; ADL5386ACPZ-R7; ; LT5572EUF; LT5528EUF#TR; Introduction Date: March 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF3701IRHCR - 798360-TRF3701IRHCR - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF3701IRHCR
798360-TRF3701IRHCR
RF Modulators - TRF3701IRHCR 798360-TRF3701IRHCR
Manufacturer: Texas Instruments Win Source Part Number: 798360-TRF3701IRHCR Packaging: Reel package Package: 16-VQFN Exposed Pad Test Frequency: 942.5MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 6.5dBm LO Frequency: 140MHz ~ 1.5GHz RF Frequency: 140MHz ~ 1.5GHz Noise Floor: -156dBm/Hz Output Power: -1dBm Family Name: TRF3701 Categories: RF/IF and RFID Operating Supply Current: 145mA Alternative Parts (Cross-Reference): ADL5386ACPZ-R2; ADL5386ACPZ-R7; ; LT5572EUF; LT5528EUF#TR; Introduction Date: March 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 798360-TRF3701IRHCR
Packaging: Reel package
Package: 16-VQFN Exposed Pad
Test Frequency: 942.5MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Modulator
P1dB: 6.5dBm
LO Frequency: 140MHz ~ 1.5GHz
RF Frequency: 140MHz ~ 1.5GHz
Noise Floor: -156dBm/Hz
Output Power: -1dBm
Family Name: TRF3701
Categories: RF/IF and RFID
Operating Supply Current: 145mA
Alternative Parts (Cross-Reference): ADL5386ACPZ-R2; ADL5386ACPZ-R7; ; LT5572EUF; LT5528EUF#TR;
Introduction Date: March 01, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798360-TRF3701IRHCR
Product Name RF Modulators - TRF3701IRHCR
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details