Texas Instruments Electronic Wholesale - TRF3701IRHC TRF3701IRHC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273891-TRF3701IRHC Packaging: Tube Test Frequency: 942.5MHz Function: Modulator Supply Current: 145mA P1dB: 6.5dBm LO Frequency: 140MHz ~ 1.5GHz RF Frequency: 140MHz ~ 1.5GHz Noise Floor: -156dBm/Hz Output Power: -1dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Alternative Parts (Cross-Reference): MAX2021ETX+; RF2485; TRF3701IRHC; TRF3702IRHCRG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273891-TRF3701IRHC Packaging: Tube Test Frequency: 942.5MHz Function: Modulator Supply Current: 145mA P1dB: 6.5dBm LO Frequency: 140MHz ~ 1.5GHz RF Frequency: 140MHz ~ 1.5GHz Noise Floor: -156dBm/Hz Output Power: -1dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Alternative Parts (Cross-Reference): MAX2021ETX+; RF2485; TRF3701IRHC; TRF3702IRHCRG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TRF3701IRHC - 1273891-TRF3701IRHC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRF3701IRHC
1273891-TRF3701IRHC
Electronic Wholesale - TRF3701IRHC 1273891-TRF3701IRHC
Manufacturer: Texas Instruments Win Source Part Number: 1273891-TRF3701IRHC Packaging: Tube Test Frequency: 942.5MHz Function: Modulator Supply Current: 145mA P1dB: 6.5dBm LO Frequency: 140MHz ~ 1.5GHz RF Frequency: 140MHz ~ 1.5GHz Noise Floor: -156dBm/Hz Output Power: -1dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Alternative Parts (Cross-Reference): MAX2021ETX+; RF2485; TRF3701IRHC; TRF3702IRHCRG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273891-TRF3701IRHC
Packaging: Tube
Test Frequency: 942.5MHz
Function: Modulator
Supply Current: 145mA
P1dB: 6.5dBm
LO Frequency: 140MHz ~ 1.5GHz
RF Frequency: 140MHz ~ 1.5GHz
Noise Floor: -156dBm/Hz
Output Power: -1dBm
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN Exposed Pad
Alternative Parts (Cross-Reference): MAX2021ETX+; RF2485; TRF3701IRHC; TRF3702IRHCRG4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273891-TRF3701IRHC
Product Name Electronic Wholesale - TRF3701IRHC
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details