Texas Instruments RF Misc ICs and Modules - TRF2443IPFP TRF2443IPFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 034957-TRF2443IPFP Packaging: Tray Frequency: 140MHz to 160MHz, 280MHz to 330MHz RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Purpose: IF Transceiver Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034957-TRF2443IPFP Packaging: Tray Frequency: 140MHz to 160MHz, 280MHz to 330MHz RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Purpose: IF Transceiver Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF2443IPFP - 034957-TRF2443IPFP - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF2443IPFP
034957-TRF2443IPFP
RF Misc ICs and Modules - TRF2443IPFP 034957-TRF2443IPFP
Manufacturer: Texas Instruments Win Source Part Number: 034957-TRF2443IPFP Packaging: Tray Frequency: 140MHz to 160MHz, 280MHz to 330MHz RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 80-HTQFP (12x12) Purpose: IF Transceiver Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034957-TRF2443IPFP
Packaging: Tray
Frequency: 140MHz to 160MHz, 280MHz to 330MHz
RF Type: WiMax
Categories: RF/IF and RFID
Status: Active
Case / Package: 80-HTQFP (12x12)
Purpose: IF Transceiver
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 034957-TRF2443IPFP
Product Name RF Misc ICs and Modules - TRF2443IPFP
Frequency 1.40E8 to 3.30E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details