Texas Instruments RF Misc ICs and Modules - TRF2432IRTQT TRF2432IRTQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273886-TRF2432IRTQT Packaging: Reel Frequency: 2.65GHz ~ 3.15GHz Function: IQ/IF Transceiver RF Type: 802.16 d/e Secondary Attributes: Super Heterodyne Architecture Categories: RF/IF and RFID Supplier Device Package: 56-QFN (8x8) Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273886-TRF2432IRTQT Packaging: Reel Frequency: 2.65GHz ~ 3.15GHz Function: IQ/IF Transceiver RF Type: 802.16 d/e Secondary Attributes: Super Heterodyne Architecture Categories: RF/IF and RFID Supplier Device Package: 56-QFN (8x8) Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF2432IRTQT - 1273886-TRF2432IRTQT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF2432IRTQT
1273886-TRF2432IRTQT
RF Misc ICs and Modules - TRF2432IRTQT 1273886-TRF2432IRTQT
Manufacturer: Texas Instruments Win Source Part Number: 1273886-TRF2432IRTQT Packaging: Reel Frequency: 2.65GHz ~ 3.15GHz Function: IQ/IF Transceiver RF Type: 802.16 d/e Secondary Attributes: Super Heterodyne Architecture Categories: RF/IF and RFID Supplier Device Package: 56-QFN (8x8) Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1273886-TRF2432IRTQT
Packaging: Reel
Frequency: 2.65GHz ~ 3.15GHz
Function: IQ/IF Transceiver
RF Type: 802.16 d/e
Secondary Attributes: Super Heterodyne Architecture
Categories: RF/IF and RFID
Supplier Device Package: 56-QFN (8x8)
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273886-TRF2432IRTQT
Product Name RF Misc ICs and Modules - TRF2432IRTQT
Frequency 2.65E9 to 3.15E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details