Texas Instruments High-Performance Analog RF Amplifiers TRF1305C1RPVR

Description
DC TO >7GHZ BANDWIDTH, 5DB-GAIN
Request a Quote Datasheet
Description
DC TO >7GHZ BANDWIDTH, 5DB-GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1305C1RPVRTR-ND - DigiKey
Thief River Falls, MN, United States
DC TO >7GHZ BANDWIDTH, 5DB-GAIN

DC TO >7GHZ BANDWIDTH, 5DB-GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 296-TRF1305C1RPVRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 7000 MHz
Minimum Gain 5.6 dB
Maximum Gain 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
DC - 6000 MHz Cascadable Gain Block - ECG002F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details