Texas Instruments High-Performance Analog RF Amplifiers TRF1305B2RYPR

Description
7.6 GHZ FULL-POWER 3-DB BANDWIDT
Request a Quote Datasheet
Description
7.6 GHZ FULL-POWER 3-DB BANDWIDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1305B2RYPRTR-ND - DigiKey
Thief River Falls, MN, United States
7.6 GHZ FULL-POWER 3-DB BANDWIDT

7.6 GHZ FULL-POWER 3-DB BANDWIDT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 296-TRF1305B2RYPRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6500 MHz
Minimum Gain 9.8 dB
Maximum Gain 9.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA628L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details