Texas Instruments High-Performance Analog RF Amplifiers TRF1305B1RPVR

Description
3DB BW, 10DB GAIN, FULLY-DIFFERE
Request a Quote Datasheet
Description
3DB BW, 10DB GAIN, FULLY-DIFFERE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1305B1RPVRTR-ND - DigiKey
Thief River Falls, MN, United States
3DB BW, 10DB GAIN, FULLY-DIFFERE

3DB BW, 10DB GAIN, FULLY-DIFFERE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 296-TRF1305B1RPVRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 7000 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-30-1000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
RF & MW Power Amplifier - SE2576L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 33 dB
View Details
4 suppliers