Texas Instruments High-Performance Analog RF Amplifiers TRF1305A2RYPR

Description
DC TO >6.5GHZ, 15DB GAIN, DUAL F
Request a Quote Datasheet
Description
DC TO >6.5GHZ, 15DB GAIN, DUAL F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1305A2RYPRTR-ND - DigiKey
Thief River Falls, MN, United States
DC TO >6.5GHZ, 15DB GAIN, DUAL F

DC TO >6.5GHZ, 15DB GAIN, DUAL F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 296-TRF1305A2RYPRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 5800 MHz
Minimum Gain 15.9 dB
Maximum Gain 15.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA428E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS
Frequency Range 1400 to 2500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
5 GHz, 23dBm Power Amplifier with Power Detector - SE5003L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers