Texas Instruments High-Performance Analog RF Amplifiers TRF1305A1RPVR

Description
DC TO 5GHZ, 3DB BW, 15DB GAIN, F
Request a Quote Datasheet
Description
DC TO 5GHZ, 3DB BW, 15DB GAIN, F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1305A1RPVRTR-ND - DigiKey
Thief River Falls, MN, United States
DC TO 5GHZ, 3DB BW, 15DB GAIN, F

DC TO 5GHZ, 3DB BW, 15DB GAIN, F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 296-TRF1305A1RPVRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGAP2D30AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
2.4 GHz 802.11b/g/n Power Amplifier - SE2574BL-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
4 suppliers