Texas Instruments High-Performance Analog RF Amplifiers - TRF1223IRTMT TRF1223IRTMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 142332-TRF1223IRTMT Packaging: Reel - TR Test Frequency: 3.3GHz to 3.8GHz Frequency: 3.3GHz to 3.8GHz Gain: 30dB Noise Figure: 7dB to 20dB P1dB: 31dBm (1.258W) RF Type: MMDS, MDS, WCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 1.3A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142332-TRF1223IRTMT Packaging: Reel - TR Test Frequency: 3.3GHz to 3.8GHz Frequency: 3.3GHz to 3.8GHz Gain: 30dB Noise Figure: 7dB to 20dB P1dB: 31dBm (1.258W) RF Type: MMDS, MDS, WCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 1.3A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TRF1223IRTMT
142332-TRF1223IRTMT
RF Amplifiers - TRF1223IRTMT 142332-TRF1223IRTMT
Manufacturer: Texas Instruments Win Source Part Number: 142332-TRF1223IRTMT Packaging: Reel - TR Test Frequency: 3.3GHz to 3.8GHz Frequency: 3.3GHz to 3.8GHz Gain: 30dB Noise Figure: 7dB to 20dB P1dB: 31dBm (1.258W) RF Type: MMDS, MDS, WCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 1.3A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142332-TRF1223IRTMT
Packaging: Reel - TR
Test Frequency: 3.3GHz to 3.8GHz
Frequency: 3.3GHz to 3.8GHz
Gain: 30dB
Noise Figure: 7dB to 20dB
P1dB: 31dBm (1.258W)
RF Type: MMDS, MDS, WCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Operating Supply Current: 1.3A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - 296-23071-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-23071-2-ND
RF Amplifiers 296-23071-2-ND
RF Amplifier IC MMDS, MDS, WCS 3.3GHz ~ 3.8GHz 32-VQFN (5x5)

RF Amplifier IC MMDS, MDS, WCS 3.3GHz ~ 3.8GHz 32-VQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF1223IRTMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF1223IRTMT
RF and Wireless - RF Amplifiers TRF1223IRTMT
IC AMP MMDS 3.3GHZ-3.8GHZ 32VQFN

IC AMP MMDS 3.3GHZ-3.8GHZ 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 142332-TRF1223IRTMT 296-23071-2-ND TRF1223IRTMT
Product Name RF Amplifiers - TRF1223IRTMT RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave MMDS, MDS, WCS
Frequency Range 3300 to 3800 MHz 3300 to 3800 MHz 3300 to 3800 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Noise Figure 7 to 20 dB 7 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details