Texas Instruments RF Amplifiers - TRF1223IRTMRG3 TRF1223IRTMRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 056003-TRF1223IRTMRG 3 Packaging: Reel - TR Test Frequency: 3.3GHz to 3.8GHz Frequency: 3.3GHz to 3.8GHz Gain: 30dB Noise Figure: 6dB to 7db P1dB: 31dBm (1.258W) RF Type: MMDS, MDS, WCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 925mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056003-TRF1223IRTMRG 3 Packaging: Reel - TR Test Frequency: 3.3GHz to 3.8GHz Frequency: 3.3GHz to 3.8GHz Gain: 30dB Noise Figure: 6dB to 7db P1dB: 31dBm (1.258W) RF Type: MMDS, MDS, WCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 925mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TRF1223IRTMRG3
056003-TRF1223IRTMRG3
RF Amplifiers - TRF1223IRTMRG3 056003-TRF1223IRTMRG3
Manufacturer: Texas Instruments Win Source Part Number: 056003-TRF1223IRTMRG 3 Packaging: Reel - TR Test Frequency: 3.3GHz to 3.8GHz Frequency: 3.3GHz to 3.8GHz Gain: 30dB Noise Figure: 6dB to 7db P1dB: 31dBm (1.258W) RF Type: MMDS, MDS, WCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: ±4.75 V to 5.25 V Operating Supply Current: 925mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056003-TRF1223IRTMRG3
Packaging: Reel - TR
Test Frequency: 3.3GHz to 3.8GHz
Frequency: 3.3GHz to 3.8GHz
Gain: 30dB
Noise Figure: 6dB to 7db
P1dB: 31dBm (1.258W)
RF Type: MMDS, MDS, WCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Operating Supply Current: 925mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 056003-TRF1223IRTMRG3
Product Name RF Amplifiers - TRF1223IRTMRG3
Applications RF Microwave
Frequency Range 3300 to 3800 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-18000-28000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 28000 MHz
Minimum Gain 20 dB
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details