Texas Instruments Electronic Wholesale - TRF1222IRTMR TRF1222IRTMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273883-TRF1222IRTMR Packaging: Tape and Reel Frequency: 3.3GHz ~ 3.8GHz Gain: 22dB Supply Current: 200mA RF Type: General Purpose Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273883-TRF1222IRTMR Packaging: Tape and Reel Frequency: 3.3GHz ~ 3.8GHz Gain: 22dB Supply Current: 200mA RF Type: General Purpose Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TRF1222IRTMR - 1273883-TRF1222IRTMR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRF1222IRTMR
1273883-TRF1222IRTMR
Electronic Wholesale - TRF1222IRTMR 1273883-TRF1222IRTMR
Manufacturer: Texas Instruments Win Source Part Number: 1273883-TRF1222IRTMR Packaging: Tape and Reel Frequency: 3.3GHz ~ 3.8GHz Gain: 22dB Supply Current: 200mA RF Type: General Purpose Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1273883-TRF1222IRTMR
Packaging: Tape and Reel
Frequency: 3.3GHz ~ 3.8GHz
Gain: 22dB
Supply Current: 200mA
RF Type: General Purpose
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 32-VQFN (5x5)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273883-TRF1222IRTMR
Product Name Electronic Wholesale - TRF1222IRTMR
Frequency 3.30E9 to 3.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details