Texas Instruments RF Misc ICs and Modules - TRF1221IRGZR TRF1221IRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 716822-TRF1221IRGZR Packaging: Tape and Reel Frequency: 1.7GHz ~ 3.6GHz Function: Dual VCO/PLL Synthesizer RF Type: UHF, VHF Secondary Attributes: With IF Upconverter Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Status: Obsolete Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 716822-TRF1221IRGZR Packaging: Tape and Reel Frequency: 1.7GHz ~ 3.6GHz Function: Dual VCO/PLL Synthesizer RF Type: UHF, VHF Secondary Attributes: With IF Upconverter Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Status: Obsolete Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF1221IRGZR - 716822-TRF1221IRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF1221IRGZR
716822-TRF1221IRGZR
RF Misc ICs and Modules - TRF1221IRGZR 716822-TRF1221IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 716822-TRF1221IRGZR Packaging: Tape and Reel Frequency: 1.7GHz ~ 3.6GHz Function: Dual VCO/PLL Synthesizer RF Type: UHF, VHF Secondary Attributes: With IF Upconverter Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Status: Obsolete Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 716822-TRF1221IRGZR
Packaging: Tape and Reel
Frequency: 1.7GHz ~ 3.6GHz
Function: Dual VCO/PLL Synthesizer
RF Type: UHF, VHF
Secondary Attributes: With IF Upconverter
Categories: RF/IF and RFID
Supplier Device Package: 48-VQFN (7x7)
Status: Obsolete
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 716822-TRF1221IRGZR
Product Name RF Misc ICs and Modules - TRF1221IRGZR
Frequency 1.70E9 to 3.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details