Texas Instruments RF Misc ICs and Modules - TRF1212IRGZT TRF1212IRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 136821-TRF1212IRGZT Packaging: Reel - TR Frequency: 2.4GHz to 3.55GHz RF Type: UHF, VHF Secondary Attributes: IF Downconversion Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: VCO/PLL Synthesizer Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136821-TRF1212IRGZT Packaging: Reel - TR Frequency: 2.4GHz to 3.55GHz RF Type: UHF, VHF Secondary Attributes: IF Downconversion Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: VCO/PLL Synthesizer Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF1212IRGZT - 136821-TRF1212IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF1212IRGZT
136821-TRF1212IRGZT
RF Misc ICs and Modules - TRF1212IRGZT 136821-TRF1212IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 136821-TRF1212IRGZT Packaging: Reel - TR Frequency: 2.4GHz to 3.55GHz RF Type: UHF, VHF Secondary Attributes: IF Downconversion Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: VCO/PLL Synthesizer Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136821-TRF1212IRGZT
Packaging: Reel - TR
Frequency: 2.4GHz to 3.55GHz
RF Type: UHF, VHF
Secondary Attributes: IF Downconversion
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 48-VQFN (7x7)
Purpose: VCO/PLL Synthesizer
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 136821-TRF1212IRGZT
Product Name RF Misc ICs and Modules - TRF1212IRGZT
Frequency 2.40E9 to 3.55E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details