Texas Instruments High-Performance Analog RF Amplifiers TRF1208RPVT

Description
10-MHZ TO 11-GHZ 3-DB BANDWIDTH
Request a Quote Datasheet
Description
10-MHZ TO 11-GHZ 3-DB BANDWIDTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1208RPVTTR-ND - DigiKey
Thief River Falls, MN, United States
10-MHZ TO 11-GHZ 3-DB BANDWIDTH

10-MHZ TO 11-GHZ 3-DB BANDWIDTH

Buy Now Datasheet
RF Amplifiers - 296-TRF1208RPVTDKR-ND - DigiKey
Thief River Falls, MN, United States
10-MHZ TO 11-GHZ 3-DB BANDWIDTH

10-MHZ TO 11-GHZ 3-DB BANDWIDTH

Buy Now Datasheet
RF Amplifiers - 296-TRF1208RPVTCT-ND - DigiKey
Thief River Falls, MN, United States
10-MHZ TO 11-GHZ 3-DB BANDWIDTH

10-MHZ TO 11-GHZ 3-DB BANDWIDTH

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
TRF1208RPVT
RF and Wireless - RF Amplifiers TRF1208RPVT
10-MHZ TO 11-GHZ 3-DB BANDWIDTH

10-MHZ TO 11-GHZ 3-DB BANDWIDTH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 296-TRF1208RPVTTR-ND TRF1208RPVT
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G/5G, Radar
Frequency Range 10 to 11000 MHz 10 to 11000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0004TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details