Texas Instruments High-Performance Analog RF Amplifiers TRF1123IRTMTG3

Description
RF Amplifier IC 2.1GHz ~ 2.7GHz 32-VQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC 2.1GHz ~ 2.7GHz 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TRF1123IRTMTG3-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
TRF1123IRTMTG3-ND
RF Amplifiers TRF1123IRTMTG3-ND
RF Amplifier IC 2.1GHz ~ 2.7GHz 32-VQFN (5x5)

RF Amplifier IC 2.1GHz ~ 2.7GHz 32-VQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF1123IRTMTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF1123IRTMTG3
RF and Wireless - RF Amplifiers TRF1123IRTMTG3
IC RF AMP 2.1GHZ-2.7GHZ 32VQFN

IC RF AMP 2.1GHZ-2.7GHZ 32VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number TRF1123IRTMTG3-ND TRF1123IRTMTG3
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2100 to 2700 MHz 2100 to 2700 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Output Power 31.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA1008TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-19+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers