RF Up-Converter 32-VQFN Product overview: TRF1122IRTMT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TRF1122IRTMT can be used for catalog matching and distributor lookup.
RF Mixer IC MDS, MMDS, WCS Up Converter 2.5GHz 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 133408-TRF1122IRTMT
Packaging: Reel - TR
Frequency: 2.5GHz
Gain: 20dB
RF Type: MDS, MMDS, WCS
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MIXER 2.5GHZ UP CONVRT 32VQFN
RF Mixer IC MDS, MMDS, WCS Up Converter 2.5GHz 32-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-TRF1122IRTMT | 296-23069-2-ND | 133408-TRF1122IRTMT | TRF1122IRTMT | TRF1122IRTMT |
| Product Name | VQFN Rf Mixer | RF Mixers | RF Mixers - TRF1122IRTMT | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tape and Reel | Surface Mount; 32-VFQFN Exposed Pad | 32-VQFN (5x5) | Surface Mount; 32-VFQFN Exposed Pad |