Texas Instruments RF Misc ICs and Modules - TRF1112IRGZR TRF1112IRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798357-TRF1112IRGZR Packaging: Reel package Package: 48-VFQFN Exposed Pad Frequency: 1.7GHz ~ 2.4GHz Function: Downconverter RF Type: UHF, VHF Part Status: Obsolete(EOL) Family Name: TRF1112 Categories: RF/IF and RFID Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TRF1112IRGZT; TRF2443IPFPR; TRF2443IPFP; Introduction Date: October 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798357-TRF1112IRGZR Packaging: Reel package Package: 48-VFQFN Exposed Pad Frequency: 1.7GHz ~ 2.4GHz Function: Downconverter RF Type: UHF, VHF Part Status: Obsolete(EOL) Family Name: TRF1112 Categories: RF/IF and RFID Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TRF1112IRGZT; TRF2443IPFPR; TRF2443IPFP; Introduction Date: October 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF1112IRGZR - 798357-TRF1112IRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF1112IRGZR
798357-TRF1112IRGZR
RF Misc ICs and Modules - TRF1112IRGZR 798357-TRF1112IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 798357-TRF1112IRGZR Packaging: Reel package Package: 48-VFQFN Exposed Pad Frequency: 1.7GHz ~ 2.4GHz Function: Downconverter RF Type: UHF, VHF Part Status: Obsolete(EOL) Family Name: TRF1112 Categories: RF/IF and RFID Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TRF1112IRGZT; TRF2443IPFPR; TRF2443IPFP; Introduction Date: October 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798357-TRF1112IRGZR
Packaging: Reel package
Package: 48-VFQFN Exposed Pad
Frequency: 1.7GHz ~ 2.4GHz
Function: Downconverter
RF Type: UHF, VHF
Part Status: Obsolete(EOL)
Family Name: TRF1112
Categories: RF/IF and RFID
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TRF1112IRGZT; TRF2443IPFPR; TRF2443IPFP;
Introduction Date: October 01, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798357-TRF1112IRGZR
Product Name RF Misc ICs and Modules - TRF1112IRGZR
Frequency 1.70E9 to 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details