Texas Instruments High-Performance Analog Multivibrators TPUL2G122ADRQ1

Description
2CH MONOSTABLE RC CONFIGURABLE P
Request a Quote Datasheet
Description
2CH MONOSTABLE RC CONFIGURABLE P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 296-TPUL2G122ADRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
2CH MONOSTABLE RC CONFIGURABLE P

2CH MONOSTABLE RC CONFIGURABLE P

Buy Now Datasheet
Multivibrators - 296-TPUL2G122ADRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
2CH MONOSTABLE RC CONFIGURABLE P

2CH MONOSTABLE RC CONFIGURABLE P

Buy Now Datasheet
Multivibrators - 296-TPUL2G122ADRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
2CH MONOSTABLE RC CONFIGURABLE P

2CH MONOSTABLE RC CONFIGURABLE P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Monostable Multivibrators
Product Number 296-TPUL2G122ADRQ1TR-ND
Product Name Multivibrators
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HCT4538E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 4047BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Multivibrators - 74HCT123DB,118-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details