Texas Instruments High-Performance Analog Multivibrators TPUL2G122ADR

Description
2CH MONOSTABLE RC CONFIGURABLE P
Request a Quote Datasheet
Description
2CH MONOSTABLE RC CONFIGURABLE P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 296-TPUL2G122ADRDKR-ND - DigiKey
Thief River Falls, MN, United States
2CH MONOSTABLE RC CONFIGURABLE P

2CH MONOSTABLE RC CONFIGURABLE P

Buy Now Datasheet
Multivibrators - 296-TPUL2G122ADRCT-ND - DigiKey
Thief River Falls, MN, United States
2CH MONOSTABLE RC CONFIGURABLE P

2CH MONOSTABLE RC CONFIGURABLE P

Buy Now Datasheet
Multivibrators - 296-TPUL2G122ADRTR-ND - DigiKey
Thief River Falls, MN, United States
2CH MONOSTABLE RC CONFIGURABLE P

2CH MONOSTABLE RC CONFIGURABLE P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Monostable Multivibrators
Product Number 296-TPUL2G122ADRDKR-ND
Product Name Multivibrators
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538DB,118-NEX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 74HC423BQ115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details