Texas Instruments High-Performance Analog DC DC Converters TPSM84A21MOJR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-48785-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48785-1-ND
DC DC Converters 296-48785-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Buy Now Datasheet
DC DC Converters - 296-48785-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48785-6-ND
DC DC Converters 296-48785-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Buy Now Datasheet
DC DC Converters - 296-48785-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48785-2-ND
DC DC Converters 296-48785-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM84A21MOJR
798325-TPSM84A21MOJR
Power Supplies Board Mount DCDC Converters - TPSM84A21MOJR 798325-TPSM84A21MOJR
Manufacturer: Texas Instruments Win Source Part Number: 798325-TPSM84A21MOJR Series: SWIFT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 20-QFN Exposed Pad Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.55 ~ 1.35 V Efficiency: 86.5% Family Name: TPSM84A21 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Manufacturer Package: 20-QFM (9x15) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM84A21MOJT; Introduction Date: January 12, 2017 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798325-TPSM84A21MOJR
Series: SWIFT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 20-QFN Exposed Pad Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.55 ~ 1.35 V
Efficiency: 86.5%
Family Name: TPSM84A21
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Manufacturer Package: 20-QFM (9x15)
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): TPSM84A21MOJT;
Introduction Date: January 12, 2017
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPSM84A21MOJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM84A21MOJR
Power Supplies - Board Mount - DC DC Converters TPSM84A21MOJR
DC DC CONVERTER 0.55-1.35V

DC DC CONVERTER 0.55-1.35V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-48785-1-ND 798325-TPSM84A21MOJR TPSM84A21MOJR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPSM84A21MOJR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers