HIGH-DENSITY, 36V, 0.8V-TO-16V O Product overview: TPSM64406RCHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 0.8V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 0.8V, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM64406RCHR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-TPSM64406RCHR |
| Product Name | 36V 0.8V 16V DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 to 16 volts |
| Input Voltage | 36 volts |