Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ23603TZX LMZ23603TZX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202577-LMZ23603TZX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202577-LMZ23603TZX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ23603TZX - 1202577-LMZ23603TZX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ23603TZX
1202577-LMZ23603TZX
Power Supplies Board Mount DCDC Converters - LMZ23603TZX 1202577-LMZ23603TZX
Manufacturer: Texas Instruments Win Source Part Number: 1202577-LMZ23603TZX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202577-LMZ23603TZX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
3A DC-DC Converter IC - 922-LMZ23603TZX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A DC-DC Converter IC
922-LMZ23603TZX
3A DC-DC Converter IC 922-LMZ23603TZX
3A SIMPLE SWITCHER Power Module Product overview: LMZ23603TZX from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ23603TZX can be used for catalog matching and distributor lookup.

3A SIMPLE SWITCHER Power Module Product overview: LMZ23603TZX from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ23603TZX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202577-LMZ23603TZX 922-LMZ23603TZX
Product Name Power Supplies Board Mount DCDC Converters - LMZ23603TZX 3A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details