Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) LED Drivers TPS929240QDCPRQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Linear Topology: Constant Current Frequency: 32.15MHz Dimming: Analog, PWM
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Linear Topology: Constant Current Frequency: 32.15MHz Dimming: Analog, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Linear Topology: Constant Current Frequency: 32.15MHz Dimming: Analog, PWM

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Linear
Topology: Constant Current
Frequency: 32.15MHz
Dimming: Analog, PWM

Buy Now Datasheet
Singapore, Singapore
Automotive Quad LED Driver IC
137-TPS929240QDCPRQ1
Automotive Quad LED Driver IC 137-TPS929240QDCPRQ1
AUTOMOTIVE 24-CHANNEL 40-V HIGH- Product overview: TPS929240QDCPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS929240QDCPRQ1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE 24-CHANNEL 40-V HIGH- Product overview: TPS929240QDCPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS929240QDCPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-TPS929240QDCPRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR LINEAR 100MA 38HTSSOP

IC LED DVR LINEAR 100MA 38HTSSOP

Buy Now Datasheet
LED Drivers - 296-TPS929240QDCPRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR LINEAR 100MA 38HTSSOP

IC LED DVR LINEAR 100MA 38HTSSOP

Buy Now Datasheet
LED Drivers - 296-TPS929240QDCPRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR LINEAR 100MA 38HTSSOP

IC LED DVR LINEAR 100MA 38HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS929240QDCPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS929240QDCPRQ1
AUTOMOTIVE 24-CHANNEL 40-V HIGH-

AUTOMOTIVE 24-CHANNEL 40-V HIGH-

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS929240QDCPRQ1 296-TPS929240QDCPRQ1TR-ND TPS929240QDCPRQ1
Product Name Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Automotive Quad LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current
Input Voltage 4.5 to 40 volts 4.5 to 40 volts 4.5 to 40 volts
Number of Channels 24 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1219-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers
LED Drivers - 1766764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
100MA SOT23 LED Driver IC - 137-BCR430UXTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 6 to 42 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
4 suppliers