Manufacturer: Texas Instruments
Win Source Part Number: 901025-TPS929120QPWP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 12 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming - 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS929120
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS929120QPWPRQ1
12-channel automotive 40V highside LED driver with FlexWire interface 24-HTSSOP -40 to 125 Product overview: TPS929120QPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 40V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 40V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS929120QPWPRQ1
LED Driver IC 12 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 24-HTSSOP
LED Driver IC 12 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 24-HTSSOP
IC LED DRIVER RGLTR PWM 24HTSSOP
12 CHANNEL AUTOMOTIVE FLEXLED DR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 901025-TPS929120QPWPRQ1 | 137-TPS929120QPWPRQ1 | 296-TPS929120QPWPRQ1TR-ND | TPS929120QPWPRQ1 | TPS929120QPWPRQ1 |
| Product Name | PMIC - PMIC - LED Drivers - TPS929120QPWPRQ1 | Automotive Dual 40V HTSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 24-HTSSOP | ||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts |