LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS92691QPWPRQ1 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) |
| Output Voltage | 65 volts |
| Switching Frequency | 700 kHz |