Texas Instruments High-Performance Analog HTSSOP LED Driver IC TPS92691PWPR

Description
TPS92691 multi-topology LED driver with rail-to-rail current sense amplifier 16-HTSSOP -40 to 125 Product overview: TPS92691PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92691PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TPS92691 multi-topology LED driver with rail-to-rail current sense amplifier 16-HTSSOP -40 to 125 Product overview: TPS92691PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92691PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP LED Driver IC
137-TPS92691PWPR
HTSSOP LED Driver IC 137-TPS92691PWPR
TPS92691 multi-topology LED driver with rail-to-rail current sense amplifier 16-HTSSOP -40 to 125 Product overview: TPS92691PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92691PWPR can be used for catalog matching and distributor lookup.

TPS92691 multi-topology LED driver with rail-to-rail current sense amplifier 16-HTSSOP -40 to 125 Product overview: TPS92691PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92691PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS92691PWPR - 901022-TPS92691PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92691PWPR
901022-TPS92691PWPR
PMIC - PMIC - LED Drivers - TPS92691PWPR 901022-TPS92691PWPR
Manufacturer: Texas Instruments Win Source Part Number: 901022-TPS92691PWPR Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-HTSSOP Package: 16-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS92691 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43371-6, -296-43371-1-ND, 296-43371-2, 296-43371-1

Manufacturer: Texas Instruments
Win Source Part Number: 901022-TPS92691PWPR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS92691
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43371-6, -296-43371-1-ND, 296-43371-2, 296-43371-1

Buy Now Datasheet
LED Drivers - 296-43371-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43371-1-ND
LED Drivers 296-43371-1-ND
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

Buy Now Datasheet
LED Drivers - 296-43371-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43371-2-ND
LED Drivers 296-43371-2-ND
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

Buy Now Datasheet
LED Drivers - 296-43371-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43371-6-ND
LED Drivers 296-43371-6-ND
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

Buy Now Datasheet
PMIC - LED Drivers - TPS92691PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92691PWPR
PMIC - LED Drivers TPS92691PWPR
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92691PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92691PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92691PWPR
IC LED DRIVER CTRLR PWM 16HTSSOP

IC LED DRIVER CTRLR PWM 16HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS92691PWPR 901022-TPS92691PWPR 296-43371-1-ND TPS92691PWPR TPS92691PWPR
Product Name HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - TPS92691PWPR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 16-HTSSOP
Input Voltage 4.5 to 65 volts 4.5 to 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1861915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers